Aluminum Electrolytic Capacitors: Screw terminals
150000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5.5mOhm @ 100Hz 12000 Hrs @ 85°C
CAP ALUM 150000UF 20% 40V SCREW Product overview: B41456B7150M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150000UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150000UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B7150M000 can be used for catalog matching and distributor lookup.
CAP, 0.15F, 40V, ALU ELEC, SCREW; Capacitance:0.15F; Voltage Rating:40V; Product Range:B41456 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.9mm; Lead RoHS Compliant: Yes
CAP ALUM 150000UF 20% 40V SCREW
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41456B7150M000 | B41456B7150M000-ND | 58-B41456B7150M000 | 16AC2922 | B41456B7150M000 |
| Product Name | Aluminum Electrolytic Capacitors: Screw terminals | Aluminum Electrolytic Capacitors | 150000UF 40V Capacitor | Cap, 0.15F, 40V, Alu Elec, Screw; Capacitance Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150000 microF | 150000 microF | 150000 microF | 150000 microF | 150000 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized |