EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41456B5470M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41456B5470M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41456B5470M000
Aluminum Electrolytic Capacitors: Screw terminals B41456B5470M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Singapore, Singapore
470000UF 25V Capacitor
58-B41456B5470M000
470000UF 25V Capacitor 58-B41456B5470M000
CAP ALUM 470000UF 20% 25V SCREW Product overview: B41456B5470M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B5470M000 can be used for catalog matching and distributor lookup.

CAP ALUM 470000UF 20% 25V SCREW Product overview: B41456B5470M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B5470M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-4217-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-4217-ND
Aluminum Electrolytic Capacitors 495-4217-ND
470000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 4mOhm @ 100Hz 12000 Hrs @ 85°C

470000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 4mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Cap, 0.47F, 25V, Alu Elec, Uf, 25V; Capacitance Epcos - 13J5261 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47F, 25V, Alu Elec, Uf, 25V; Capacitance Epcos
13J5261
Cap, 0.47F, 25V, Alu Elec, Uf, 25V; Capacitance Epcos 13J5261
CAP, 0.47F, 25V, ALU ELEC, UF, 25V; Capacitance:0.47F; Voltage Rating:25V; Product Range:-; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.9mm; Lead Spacing:31.7mm; RoHS Compliant: Yes

CAP, 0.47F, 25V, ALU ELEC, UF, 25V; Capacitance:0.47F; Voltage Rating:25V; Product Range:-; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.9mm; Lead Spacing:31.7mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41456B5470M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41456B5470M000
Capacitors - Aluminum Electrolytic Capacitors B41456B5470M000
CAP ALUM 470000UF 20% 25V SCREW

CAP ALUM 470000UF 20% 25V SCREW

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41456B5470M000 58-B41456B5470M000 495-4217-ND 13J5261 B41456B5470M000
Product Name Aluminum Electrolytic Capacitors: Screw terminals 470000UF 25V Capacitor Aluminum Electrolytic Capacitors Cap, 0.47F, 25V, Alu Elec, Uf, 25V; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470000 microF 470000 microF 470000 microF 470000 microF 470000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Screw Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713240 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-1293-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details