EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41252B5229M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41252B5229M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41252B5229M000
Aluminum Electrolytic Capacitors: Snap-in B41252B5229M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - B41252B5229M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41252B5229M-ND
Aluminum Electrolytic Capacitors B41252B5229M-ND
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, B41252 Series, 22000 F, 20%, 25 V, 35 Mm Rohs Compliant Epcos - 41Y5391 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B41252 Series, 22000 F, 20%, 25 V, 35 Mm Rohs Compliant Epcos
41Y5391
Electrolytic Capacitor, Snap-In, B41252 Series, 22000 F, 20%, 25 V, 35 Mm Rohs Compliant Epcos 41Y5391
Electrolytic Capacitor, Snap-in, B41252 Series, 22000 F, 20%, 25 V, 35 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B41252 Series, 22000 F, 20%, 25 V, 35 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number B41252B5229M000 B41252B5229M-ND 41Y5391
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B41252 Series, 22000 F, 20%, 25 V, 35 Mm Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713282 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers