EPCOS AG 22000uF 16V 3.98A Capacitor B41252B4229M

Description
Cap Aluminum Lytic 22000uF 16V 20% (30 X 35mm) Snap-In 10mm 3.98A 2000h 105°C Bulk Product overview: B41252B4229M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000uF, 16V, 3.98A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000uF, 16V, 3.98A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252B4229M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 22000uF 16V 20% (30 X 35mm) Snap-In 10mm 3.98A 2000h 105°C Bulk Product overview: B41252B4229M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000uF, 16V, 3.98A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000uF, 16V, 3.98A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252B4229M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22000uF 16V 3.98A Capacitor
58-B41252B4229M
22000uF 16V 3.98A Capacitor 58-B41252B4229M
Cap Aluminum Lytic 22000uF 16V 20% (30 X 35mm) Snap-In 10mm 3.98A 2000h 105°C Bulk Product overview: B41252B4229M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000uF, 16V, 3.98A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000uF, 16V, 3.98A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252B4229M can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22000uF 16V 20% (30 X 35mm) Snap-In 10mm 3.98A 2000h 105°C Bulk Product overview: B41252B4229M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000uF, 16V, 3.98A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000uF, 16V, 3.98A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252B4229M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41252B4229M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41252B4229M
Capacitors - Aluminum Electrolytic Capacitors B41252B4229M
CAP ALUM 22000UF 20% 16V SNAP

CAP ALUM 22000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 58-B41252B4229M B41252B4229M
Product Name 22000uF 16V 3.98A Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details