PVC insulation
Aluminum Electrolytic Capacitors - Snap In 100VDC 3900uF 20% PVC 6mm Terminals Product overview: B41252A9398M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A9398M000 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960228-B41252A9398M0
Packaging: Bulk
Termination: Snap in
Voltage Rating: 100 V
Length: 45 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 3.9 mF
Tolerance: 20 %
Test Frequency: 120 Hz
Ripple Current: 4.03 A
Height: 45 mm
Number of Pins: 2
Diameter: 35 mm
Dissipation Factor: 0.15 %
Categories: Aluminum Capacitors
Case / Package: Aluminum
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Lead Pitch: 10 mm
Lead Diameter: 800 µm
Life (Hours): 2000 hours
3900µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Electrolytic Capacitor, Snap-in, B41252 Series, 3900 F, 20%, 100 V, 35 mm RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41252A9398M000 | 58-B41252A9398M000 | 960228-B41252A9398M000 | B41252A9398M-ND | 41Y5389 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 3900uF Capacitor | Aluminum Capacitors - B41252A9398M000 | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, B41252 Series, 3900 F, 20%, 100 V, 35 Mm Rohs Compliant Epcos |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3900 microF | 3900 microF | 3900 microF | 3900 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |