CAP ALUM 3900UF 20% 100V SNAP Product overview: B41252A9398M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A9398M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1314364-B41252A9398M
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B41252
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.850" (47.00mm)
Capacitance: 3900 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: EPCOS - TDK Electronics
Ripple Current @ Low Frequency: 4.03 A @ 120 Hz
CAP ALUM 3900UF 20% 100V SNAP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B41252A9398M | 1314364-B41252A9398M | B41252A9398M |
| Product Name | 3900UF 100V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 3900 microF | 3900 microF | 3900 microF |