PVC insulation
2700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | B41252A8278M000 | B41252A8278M-ND |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 2700 microF | 2700 microF |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Features | Polarized |