EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41252A5229M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41252A5229M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41252A5229M000
Aluminum Electrolytic Capacitors: Snap-in B41252A5229M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
22000uF 25V 4.36A Capacitor
58-B41252A5229M000
22000uF 25V 4.36A Capacitor 58-B41252A5229M000
Cap Aluminum Lytic 22000uF 25V 20% (30 X 45mm) Snap-In 10mm 4.36A 2000h 105°C Bulk Product overview: B41252A5229M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000uF, 25V, 4.36A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000uF, 25V, 4.36A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A5229M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22000uF 25V 20% (30 X 45mm) Snap-In 10mm 4.36A 2000h 105°C Bulk Product overview: B41252A5229M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000uF, 25V, 4.36A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000uF, 25V, 4.36A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A5229M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6171-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6171-ND
Aluminum Electrolytic Capacitors 495-6171-ND
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - B41252A5229M000 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
B41252A5229M000
Aluminum Electrolytic Capacitors B41252A5229M000
CAP ALUM 22000UF 20% 25V SNAP

CAP ALUM 22000UF 20% 25V SNAP

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41252A5229M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41252A5229M000
Capacitors - Aluminum Electrolytic Capacitors B41252A5229M000
CAP ALUM 22000UF 20% 25V SNAP

CAP ALUM 22000UF 20% 25V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, B41252 Series, 22000 F, 20%, 25 V, 30 Mm Rohs Compliant Epcos - 41Y5378 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B41252 Series, 22000 F, 20%, 25 V, 30 Mm Rohs Compliant Epcos
41Y5378
Electrolytic Capacitor, Snap-In, B41252 Series, 22000 F, 20%, 25 V, 30 Mm Rohs Compliant Epcos 41Y5378
Electrolytic Capacitor, Snap-in, B41252 Series, 22000 F, 20%, 25 V, 30 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B41252 Series, 22000 F, 20%, 25 V, 30 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41252A5229M000 58-B41252A5229M000 495-6171-ND B41252A5229M000 B41252A5229M000 41Y5378
Product Name Aluminum Electrolytic Capacitors: Snap-in 22000uF 25V 4.36A Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B41252 Series, 22000 F, 20%, 25 V, 30 Mm Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF 22000 microF 22000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R5B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908551P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers