TDK Corporation Aluminum Electrolytic Capacitors: Snap-in B41252A4828M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41252A4828M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41252A4828M000
Aluminum Electrolytic Capacitors: Snap-in B41252A4828M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - B41252A4828M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41252A4828M-ND
Aluminum Electrolytic Capacitors B41252A4828M-ND
8200µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

8200µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, B41252 Series, 8200 F, 20%, 16 V, 22 Mm Rohs Compliant Epcos - 63W3574 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B41252 Series, 8200 F, 20%, 16 V, 22 Mm Rohs Compliant Epcos
63W3574
Electrolytic Capacitor, Snap-In, B41252 Series, 8200 F, 20%, 16 V, 22 Mm Rohs Compliant Epcos 63W3574
Electrolytic Capacitor, Snap-in, B41252 Series, 8200 F, 20%, 16 V, 22 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B41252 Series, 8200 F, 20%, 16 V, 22 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number B41252A4828M000 B41252A4828M-ND 63W3574
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B41252 Series, 8200 F, 20%, 16 V, 22 Mm Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8200 microF 8200 microF
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713240 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details