EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41252A0478M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41252A0478M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41252A0478M000
Aluminum Electrolytic Capacitors: Snap-in B41252A0478M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-77620-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-77620-ND
Aluminum Electrolytic Capacitors 495-77620-ND
4700µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

4700µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41252A0478M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41252A0478M000
Capacitors - Aluminum Electrolytic Capacitors B41252A0478M000
CAP ALUM 4700UF 20% 80V SNAP

CAP ALUM 4700UF 20% 80V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, B41252 Series, 4700 F, 20%, 80 V, 30 Mm Rohs Compliant Epcos - 63W3569 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B41252 Series, 4700 F, 20%, 80 V, 30 Mm Rohs Compliant Epcos
63W3569
Electrolytic Capacitor, Snap-In, B41252 Series, 4700 F, 20%, 80 V, 30 Mm Rohs Compliant Epcos 63W3569
Electrolytic Capacitor, Snap-in, B41252 Series, 4700 F, 20%, 80 V, 30 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B41252 Series, 4700 F, 20%, 80 V, 30 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41252A0478M000 495-77620-ND B41252A0478M000 63W3569
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B41252 Series, 4700 F, 20%, 80 V, 30 Mm Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminium Capacitors - 1701271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers