PVC insulation
CAP ALUM 1800UF 20% 100V SNAP Product overview: B41231C9188M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231C9188M000 can be used for catalog matching and distributor lookup.
CAP ALUM 1800UF 20% 100V SNAP
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | B41231C9188M000 | 58-B41231C9188M000 | B41231C9188M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 1800UF 100V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1800 microF | 1800 microF | 1800 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |