EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231C8478M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231C8478M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231C8478M000
Aluminum Electrolytic Capacitors: Snap-in B41231C8478M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
4700UF 63V Capacitor
58-B41231C8478M000
4700UF 63V Capacitor 58-B41231C8478M000
CAP ALUM 4700UF 20% 63V SNAP Product overview: B41231C8478M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231C8478M000 can be used for catalog matching and distributor lookup.

CAP ALUM 4700UF 20% 63V SNAP Product overview: B41231C8478M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231C8478M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6169-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6169-ND
Aluminum Electrolytic Capacitors 495-6169-ND
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, B41231 Series, 4700 F, 20%, 63 V, 30 Mm Rohs Compliant Epcos - 87R0062 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B41231 Series, 4700 F, 20%, 63 V, 30 Mm Rohs Compliant Epcos
87R0062
Electrolytic Capacitor, Snap-In, B41231 Series, 4700 F, 20%, 63 V, 30 Mm Rohs Compliant Epcos 87R0062
Electrolytic Capacitor, Snap-in, B41231 Series, 4700 F, 20%, 63 V, 30 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B41231 Series, 4700 F, 20%, 63 V, 30 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41231C8478M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41231C8478M000
Capacitors - Aluminum Electrolytic Capacitors B41231C8478M000
CAP ALUM 4700UF 20% 63V SNAP

CAP ALUM 4700UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41231C8478M000 58-B41231C8478M000 495-6169-ND 87R0062 B41231C8478M000
Product Name Aluminum Electrolytic Capacitors: Snap-in 4700UF 63V Capacitor Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B41231 Series, 4700 F, 20%, 63 V, 30 Mm Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1733439 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101472U050AC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers