EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231C3339M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231C3339M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231C3339M000
Aluminum Electrolytic Capacitors: Snap-in B41231C3339M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - B41231C3339M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41231C3339M000-ND
Aluminum Electrolytic Capacitors B41231C3339M000-ND
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
33000UF 10V Capacitor
58-B41231C3339M000
33000UF 10V Capacitor 58-B41231C3339M000
CAP ALUM 33000UF 20% 10V SNAP Product overview: B41231C3339M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33000UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231C3339M000 can be used for catalog matching and distributor lookup.

CAP ALUM 33000UF 20% 10V SNAP Product overview: B41231C3339M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33000UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231C3339M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 127323827 - Radwell International
Willingboro, NJ, United States
Capacitor
127323827
Capacitor 127323827
CAPACITOR, SNAP IN, ELECTROLYTIC, 33000UF, 10V, 30X32 MM, 10 LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SNAP IN, ELECTROLYTIC, 33000UF, 10V, 30X32 MM, 10 LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - B41231C3339M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41231C3339M000
Capacitors - Aluminum Electrolytic Capacitors B41231C3339M000
CAP ALUM 33000UF 20% 10V SNAP

CAP ALUM 33000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41231C3339M000 B41231C3339M000-ND 58-B41231C3339M000 127323827 B41231C3339M000
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 33000UF 10V Capacitor Capacitor Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF 33000 microF 33000 microF 33000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details