PVC insulation
3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
CAP ALUM 3300UF 20% 100V SNAP Product overview: B41231B9338M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B9338M000 can be used for catalog matching and distributor lookup.
CAP ALUM 3300UF 20% 100V SNAP
Electrolytic Capacitor, Snap-in, B41231 Series, 3300 F, 20%, 100 V, 30 mm RoHS Compliant: Yes
CAP ALUM 3300UF 20% 100V SNAP
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41231B9338M000 | 495-6164-ND | 58-B41231B9338M000 | B41231B9338M000 | 87R0058 | B41231B9338M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 3300UF 100V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, B41231 Series, 3300 F, 20%, 100 V, 30 Mm Rohs Compliant Epcos | Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||
| Features | Polarized | Polarized | Polarized |