PVC insulation
CAP ALUM 2700UF 20% 100V SNAP Product overview: B41231B9278M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B9278M000 can be used for catalog matching and distributor lookup.
2700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
CAPACITOR, ALUMINUM ELECTROLYTIC, 2700UF 100V, 20%, RADIAL, SNAP IN, B41231 SERIES, 30MM X 37MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 2700UF 20% 100V SNAP
Aluminum Electrolytic Capacitors - Snap In 100VDC 2700uF 20% PVC 6mm Terminals
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41231B9278M000 | 58-B41231B9278M000 | B41231B9278M000-ND | 209151968 | B41231B9278M000 | B41231B9278M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 2700UF 100V Capacitor | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2700 microF | 2700 microF | 2700 microF | 2700 microF | 2700 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |