PVC insulation
1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
CAP ALUM 1500UF 20% 100V SNAP Product overview: B41231B9158M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B9158M000 can be used for catalog matching and distributor lookup.
CAP ALUM 1500UF 20% 100V SNAP
CAP ALUM 1500UF 20% 100V SNAP
Aluminum Electrolytic Capacitors - Snap In 100VDC 1500uF 20% PVC 6mm Terminals
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41231B9158M000 | B41231B9158M000-ND | 58-B41231B9158M000 | B41231B9158M000 | B41231B9158M000 | B41231B9158M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 1500UF 100V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized |