PVC insulation
CAP ALUM 6800UF 20% 35V SNAP Product overview: B41231B7688M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B7688M000 can be used for catalog matching and distributor lookup.
6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Electrolytic Capacitor, Snap-in, B41231 Series, 6800 F, 20%, 35 V, 25.4 mm RoHS Compliant: Yes
ELECTROLYTIC CAPACITOR, SNAP-IN, B41231 SERIES, 6800 F, 20%, 35 V, 25.4 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 6800UF 20% 35V SNAP
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41231B7688M000 | 58-B41231B7688M000 | 495-6161-ND | 87R0056 | 30548859 | B41231B7688M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 6800UF 35V Capacitor | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, B41231 Series, 6800 F, 20%, 35 V, 25.4 Mm Rohs Compliant Epcos | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6.80E9 microF | 6800 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |