EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231B5159M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231B5159M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231B5159M000
Aluminum Electrolytic Capacitors: Snap-in B41231B5159M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-76909-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-76909-ND
Aluminum Electrolytic Capacitors 495-76909-ND
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
15000UF 25V Capacitor
58-B41231B5159M000
15000UF 25V Capacitor 58-B41231B5159M000
CAP ALUM 15000UF 20% 25V SNAP Product overview: B41231B5159M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B5159M000 can be used for catalog matching and distributor lookup.

CAP ALUM 15000UF 20% 25V SNAP Product overview: B41231B5159M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B5159M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41231B5159M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41231B5159M000
Capacitors - Aluminum Electrolytic Capacitors B41231B5159M000
CAP ALUM 15000UF 20% 25V SNAP

CAP ALUM 15000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41231B5159M000 495-76909-ND 58-B41231B5159M000 B41231B5159M000
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 15000UF 25V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF 15000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details