PVC insulation
12000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
CAP ALUM 12000UF 20% 25V SNAP Product overview: B41231B5129M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B5129M000 can be used for catalog matching and distributor lookup.
CAP ALUM 12000UF 20% 25V SNAP
Aluminum Electrolytic Capacitors - Snap In 25VDC 12000uF 20% PVC 6mm Terminals
CAP ALUM 12000UF 20% 25V SNAP
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41231B5129M000 | B41231B5129M000-ND | 58-B41231B5129M000 | B41231B5129M000 | B41231B5129M000 | B41231B5129M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 12000UF 25V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF | 12000 microF | 12000 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized |