PVC insulation
CAP ALUM 33000UF 20% 16V SNAP Product overview: B41231B4339M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B4339M000 can be used for catalog matching and distributor lookup.
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors - Snap In 16VDC 33000uF 20% PVC 6mm Terminals
CAP ALUM 33000UF 20% 16V SNAP
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41231B4339M000 | 58-B41231B4339M000 | B41231B4339M000-ND | B41231B4339M000 | B41231B4339M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 33000UF 16V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 33000 microF | 33000 microF | 33000 microF | 33000 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |