EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231B4229M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231B4229M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231B4229M000
Aluminum Electrolytic Capacitors: Snap-in B41231B4229M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - B41231B4229M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41231B4229M000-ND
Aluminum Electrolytic Capacitors B41231B4229M000-ND
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
22000UF 16V Capacitor
58-B41231B4229M000
22000UF 16V Capacitor 58-B41231B4229M000
CAP ALUM 22000UF 20% 16V SNAP Product overview: B41231B4229M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B4229M000 can be used for catalog matching and distributor lookup.

CAP ALUM 22000UF 20% 16V SNAP Product overview: B41231B4229M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B4229M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 22000Uf, 16V, Alu Elec, Snap-In Rohs Compliant Epcos - 83AH9754 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Uf, 16V, Alu Elec, Snap-In Rohs Compliant Epcos
83AH9754
Cap, 22000Uf, 16V, Alu Elec, Snap-In Rohs Compliant Epcos 83AH9754
CAP, 22000UF, 16V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 22000UF, 16V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B41231B4229M000
Aluminum Electrolytic Capacitors - Snap In B41231B4229M000
Aluminum Electrolytic Capacitors - Snap In 16VDC 22000uF 20% PVC 6mm Terminals

Aluminum Electrolytic Capacitors - Snap In 16VDC 22000uF 20% PVC 6mm Terminals

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41231B4229M000 B41231B4229M000-ND 58-B41231B4229M000 83AH9754 B41231B4229M000
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 22000UF 16V Capacitor Cap, 22000Uf, 16V, Alu Elec, Snap-In Rohs Compliant Epcos Aluminum Electrolytic Capacitors - Snap In
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF 22000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers