EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231B4129M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231B4129M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231B4129M000
Aluminum Electrolytic Capacitors: Snap-in B41231B4129M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - B41231B4129M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41231B4129M000-ND
Aluminum Electrolytic Capacitors B41231B4129M000-ND
12000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

12000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
12000UF 16V Capacitor
58-B41231B4129M000
12000UF 16V Capacitor 58-B41231B4129M000
CAP ALUM 12000UF 20% 16V SNAP Product overview: B41231B4129M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B4129M000 can be used for catalog matching and distributor lookup.

CAP ALUM 12000UF 20% 16V SNAP Product overview: B41231B4129M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B4129M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 101307764 - Radwell International
Willingboro, NJ, United States
Capacitor
101307764
Capacitor 101307764
CAPACITOR, SNAP-IN 2 PIN, ELECTROLYTIC, 12000UF, 16V, 25.4X25MM 10LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SNAP-IN 2 PIN, ELECTROLYTIC, 12000UF, 16V, 25.4X25MM 10LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41231B4129M000 B41231B4129M000-ND 58-B41231B4129M000 101307764
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 12000UF 16V Capacitor Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF 12000 microF 12000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details