EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231A8398M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231A8398M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231A8398M000
Aluminum Electrolytic Capacitors: Snap-in B41231A8398M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
3900UF 63V Capacitor
58-B41231A8398M000
3900UF 63V Capacitor 58-B41231A8398M000
CAP ALUM 3900UF 20% 63V SNAP Product overview: B41231A8398M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A8398M000 can be used for catalog matching and distributor lookup.

CAP ALUM 3900UF 20% 63V SNAP Product overview: B41231A8398M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A8398M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6154-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6154-ND
Aluminum Electrolytic Capacitors 495-6154-ND
3900µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

3900µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Cap, 3900Μf, 63V, Alu Elec, Snap-In; Capacitance Epcos - 16AC2908 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Μf, 63V, Alu Elec, Snap-In; Capacitance Epcos
16AC2908
Cap, 3900Μf, 63V, Alu Elec, Snap-In; Capacitance Epcos 16AC2908
CAP, 3900µF, 63V, ALU ELEC, SNAP-IN; Capacitance:3900µF; Voltage Rating:63V; Product Range:B41231 Series; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 3900µF, 63V, ALU ELEC, SNAP-IN; Capacitance:3900µF; Voltage Rating:63V; Product Range:B41231 Series; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41231A8398M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41231A8398M000
Capacitors - Aluminum Electrolytic Capacitors B41231A8398M000
CAP ALUM 3900UF 20% 63V SNAP

CAP ALUM 3900UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41231A8398M000 58-B41231A8398M000 495-6154-ND 16AC2908 B41231A8398M000
Product Name Aluminum Electrolytic Capacitors: Snap-in 3900UF 63V Capacitor Aluminum Electrolytic Capacitors Cap, 3900Μf, 63V, Alu Elec, Snap-In; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3900 microF 3900 microF 3900 microF 3900 microF 3900 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers
Aluminium Capacitors - 1713225 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details