PVC insulation
CAP ALUM 2200UF 20% 63V SNAP Product overview: B41231A8228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A8228M000 can be used for catalog matching and distributor lookup.
2200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
ELECTROLYTIC CAPACITOR, SNAP-IN, B41231 SERIES, 2200 F, 20%, 63 V, 22 MM , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 2200UF 20% 63V SNAP
CAP ALUM 2200UF 20% 63V SNAP
Electrolytic Capacitor, Snap-in, B41231 Series, 2200 F, 20%, 63 V, 22 mm RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41231A8228M000 | 58-B41231A8228M000 | 495-6153-ND | 105200508 | B41231A8228M000 | B41231A8228M000 | 41Y5372 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 2200UF 63V Capacitor | Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, B41231 Series, 2200 F, 20%, 63 V, 22 Mm Rohs Compliant Epcos |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2.20E9 microF | 2200 microF | 2200 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |