EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231A8129M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231A8129M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231A8129M000
Aluminum Electrolytic Capacitors: Snap-in B41231A8129M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-6152-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6152-ND
Aluminum Electrolytic Capacitors 495-6152-ND
12000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

12000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
12000uF 63V 6.83A Capacitor
58-B41231A8129M000
12000uF 63V 6.83A Capacitor 58-B41231A8129M000
Cap Aluminum Lytic 12000uF 63V 20% (35 X 45mm) Snap-In 10mm 6.83A 2000h 85°C Bulk Product overview: B41231A8129M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000uF, 63V, 6.83A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000uF, 63V, 6.83A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A8129M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 12000uF 63V 20% (35 X 45mm) Snap-In 10mm 6.83A 2000h 85°C Bulk Product overview: B41231A8129M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000uF, 63V, 6.83A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000uF, 63V, 6.83A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A8129M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41231A8129M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41231A8129M000
Capacitors - Aluminum Electrolytic Capacitors B41231A8129M000
CAP ALUM 12000UF 20% 63V SNAP

CAP ALUM 12000UF 20% 63V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, B41231 Series, 12000 F, 20%, 63 V, 35 Mm Rohs Compliant Epcos - 87R0048 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B41231 Series, 12000 F, 20%, 63 V, 35 Mm Rohs Compliant Epcos
87R0048
Electrolytic Capacitor, Snap-In, B41231 Series, 12000 F, 20%, 63 V, 35 Mm Rohs Compliant Epcos 87R0048
Electrolytic Capacitor, Snap-in, B41231 Series, 12000 F, 20%, 63 V, 35 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B41231 Series, 12000 F, 20%, 63 V, 35 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41231A8129M000 495-6152-ND 58-B41231A8129M000 B41231A8129M000 87R0048
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 12000uF 63V 6.83A Capacitor Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B41231 Series, 12000 F, 20%, 63 V, 35 Mm Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF 12000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1713206 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details