EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231A7189M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231A7189M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231A7189M000
Aluminum Electrolytic Capacitors: Snap-in B41231A7189M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - B41231A7189M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41231A7189M000-ND
Aluminum Electrolytic Capacitors B41231A7189M000-ND
18000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

18000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
18000UF 35V Capacitor
58-B41231A7189M000
18000UF 35V Capacitor 58-B41231A7189M000
CAP ALUM 18000UF 20% 35V SNAP Product overview: B41231A7189M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18000UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A7189M000 can be used for catalog matching and distributor lookup.

CAP ALUM 18000UF 20% 35V SNAP Product overview: B41231A7189M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18000UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A7189M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 18000Uf, 35V, Alu Elec, Snap-In Rohs Compliant Epcos - 83AH9750 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18000Uf, 35V, Alu Elec, Snap-In Rohs Compliant Epcos
83AH9750
Cap, 18000Uf, 35V, Alu Elec, Snap-In Rohs Compliant Epcos 83AH9750
CAP, 18000UF, 35V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 18000UF, 35V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41231A7189M000 B41231A7189M000-ND 58-B41231A7189M000 83AH9750
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 18000UF 35V Capacitor Cap, 18000Uf, 35V, Alu Elec, Snap-In Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 18000 microF 18000 microF 18000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details