PVC insulation
15000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Cap Aluminum Lytic 15000uF 35V 20% (30 X 40mm) Snap-In 10mm 5.72A 2000h 85°C Bulk Product overview: B41231A7159M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000uF, 35V, 5.72A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000uF, 35V, 5.72A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A7159M000 can be used for catalog matching and distributor lookup.
ELECTROLYTIC CAPACITOR, SNAP-IN, B41231 SERIES, 15000 F, 20%, 35 VOLT, 30 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Electrolytic Capacitor, Snap-in, B41231 Series, 15000 F, 20%, 35 V, 30 mm RoHS Compliant: Yes
CAP ALUM 15000UF 20% 35V SNAP
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41231A7159M000 | 495-6150-ND | 58-B41231A7159M000 | 38461481 | 87R0046 | B41231A7159M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 15000uF 35V 5.72A Capacitor | Capacitor | Electrolytic Capacitor, Snap-In, B41231 Series, 15000 F, 20%, 35 V, 30 Mm Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 15000 microF | 15000 microF | 1.50E10 microF | 15000 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized |