PVC insulation
15000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
CAP ALUM 15000UF 20% 50V SNAP Product overview: B41231A6159M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A6159M000 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 1011352-B41231A6159M
Packaging: Bulk
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 1.850" (47.00mm)
Mounting: Through Hole
Capacitance: 15000μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Snap-In
Ripple Current - Low Frequency: 7.2A @ 120Hz
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
CAP, 15000µF, 50V, ALU ELEC, SNAP-IN; Capacitance:15000µF;
CAP ALUM 15000UF 20% 50V SNAP
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41231A6159M000 | 495-6146-ND | 58-B41231A6159M000 | 1011352-B41231A6159M000 | 16AC2905 | B41231A6159M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 15000UF 50V Capacitor | Aluminum Capacitors - B41231A6159M000 | Cap, 15000Μf, 50V, Alu Elec, Snap-In; Capacitance Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Quick Connect, Snap-In | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized |