PVC insulation
CAP ALUM 10000UF 20% 50V SNAP Product overview: B41231A6109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A6109M000 can be used for catalog matching and distributor lookup.
10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
CAP, 10000µF, 50V, ALU ELEC, SNAP-IN; Capacitance:10000µF;
CAP ALUM 10000UF 20% 50V SNAP
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41231A6109M000 | 58-B41231A6109M000 | 495-6145-ND | 16AC2904 | B41231A6109M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 10000UF 50V Capacitor | Aluminum Electrolytic Capacitors | Cap, 10000Μf, 50V, Alu Elec, Snap-In; Capacitance Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Quick Connect, Snap-In | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |