EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231A5339M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231A5339M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231A5339M000
Aluminum Electrolytic Capacitors: Snap-in B41231A5339M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
33000uF 25V 6.82A Capacitor
58-B41231A5339M000
33000uF 25V 6.82A Capacitor 58-B41231A5339M000
Cap Aluminum Lytic 33000uF 25V 20% (30 X 50mm) Snap-In 10mm 6.82A 2000h 85°C Bulk Product overview: B41231A5339M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000uF, 25V, 6.82A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33000uF, 25V, 6.82A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A5339M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 33000uF 25V 20% (30 X 50mm) Snap-In 10mm 6.82A 2000h 85°C Bulk Product overview: B41231A5339M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000uF, 25V, 6.82A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33000uF, 25V, 6.82A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A5339M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6143-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6143-ND
Aluminum Electrolytic Capacitors 495-6143-ND
33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41231A5339M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41231A5339M000
Capacitors - Aluminum Electrolytic Capacitors B41231A5339M000
CAP ALUM 33000UF 20% 25V SNAP

CAP ALUM 33000UF 20% 25V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, B41231 Series, 33000 F, 20%, 25 V, 30 Mm Rohs Compliant Epcos - 87R0044 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B41231 Series, 33000 F, 20%, 25 V, 30 Mm Rohs Compliant Epcos
87R0044
Electrolytic Capacitor, Snap-In, B41231 Series, 33000 F, 20%, 25 V, 30 Mm Rohs Compliant Epcos 87R0044
Electrolytic Capacitor, Snap-in, B41231 Series, 33000 F, 20%, 25 V, 30 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B41231 Series, 33000 F, 20%, 25 V, 30 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41231A5339M000 58-B41231A5339M000 495-6143-ND B41231A5339M000 87R0044
Product Name Aluminum Electrolytic Capacitors: Snap-in 33000uF 25V 6.82A Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B41231 Series, 33000 F, 20%, 25 V, 30 Mm Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF 33000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details