EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231A5229M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231A5229M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231A5229M000
Aluminum Electrolytic Capacitors: Snap-in B41231A5229M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-6142-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6142-ND
Aluminum Electrolytic Capacitors 495-6142-ND
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
22000UF 25V Capacitor
58-B41231A5229M000
22000UF 25V Capacitor 58-B41231A5229M000
CAP ALUM 22000UF 20% 25V SNAP Product overview: B41231A5229M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A5229M000 can be used for catalog matching and distributor lookup.

CAP ALUM 22000UF 20% 25V SNAP Product overview: B41231A5229M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A5229M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41231A5229M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41231A5229M000
Capacitors - Aluminum Electrolytic Capacitors B41231A5229M000
CAP ALUM 22000UF 20% 25V SNAP

CAP ALUM 22000UF 20% 25V SNAP

Supplier's Site
Aluminum Electrolytic Capacitors - B41231A5229M000 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
B41231A5229M000
Aluminum Electrolytic Capacitors B41231A5229M000
CAP ALUM 22000UF 20% 25V SNAP

CAP ALUM 22000UF 20% 25V SNAP

Supplier's Site Datasheet
Cap, 22000Μf, 25V, Alu Elec, Snap-In; Capacitance Epcos - 16AC2903 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Μf, 25V, Alu Elec, Snap-In; Capacitance Epcos
16AC2903
Cap, 22000Μf, 25V, Alu Elec, Snap-In; Capacitance Epcos 16AC2903
CAP, 22000µF, 25V, ALU ELEC, SNAP-IN; Capacitance:22000µF; Voltage Rating:25V; Product Range:B41231 Series; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 22000µF, 25V, ALU ELEC, SNAP-IN; Capacitance:22000µF; Voltage Rating:25V; Product Range:B41231 Series; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41231A5229M000 495-6142-ND 58-B41231A5229M000 B41231A5229M000 B41231A5229M000 16AC2903
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 22000UF 25V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 22000Μf, 25V, Alu Elec, Snap-In; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF 22000 microF 22000 microF 22000 microF 22000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Quick Connect, Snap-In
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details