PVC insulation
CAP ALUM 39000UF 20% 16V SNAP Product overview: B41231A4399M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A4399M000 can be used for catalog matching and distributor lookup.
CAP ALUM 39000UF 20% 16V SNAP
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | B41231A4399M000 | 58-B41231A4399M000 | B41231A4399M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 39000UF 16V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 39000 microF | 39000 microF | 39000 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |