EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231A4159M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231A4159M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231A4159M000
Aluminum Electrolytic Capacitors: Snap-in B41231A4159M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
15000UF 16V Capacitor
58-B41231A4159M000
15000UF 16V Capacitor 58-B41231A4159M000
CAP ALUM 15000UF 20% 16V SNAP Product overview: B41231A4159M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A4159M000 can be used for catalog matching and distributor lookup.

CAP ALUM 15000UF 20% 16V SNAP Product overview: B41231A4159M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A4159M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B41231A4159M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B41231A4159M000-ND
Aluminum Electrolytic Capacitors 495-B41231A4159M000-ND
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, B41231 Series, 15000 F, 20%, 16 V, 22 Mm Rohs Compliant Epcos - 41Y5369 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B41231 Series, 15000 F, 20%, 16 V, 22 Mm Rohs Compliant Epcos
41Y5369
Electrolytic Capacitor, Snap-In, B41231 Series, 15000 F, 20%, 16 V, 22 Mm Rohs Compliant Epcos 41Y5369
Electrolytic Capacitor, Snap-in, B41231 Series, 15000 F, 20%, 16 V, 22 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B41231 Series, 15000 F, 20%, 16 V, 22 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41231A4159M000 58-B41231A4159M000 495-B41231A4159M000-ND 41Y5369
Product Name Aluminum Electrolytic Capacitors: Snap-in 15000UF 16V Capacitor Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B41231 Series, 15000 F, 20%, 16 V, 22 Mm Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details