EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231A4109M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231A4109M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231A4109M000
Aluminum Electrolytic Capacitors: Snap-in B41231A4109M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-6140-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6140-ND
Aluminum Electrolytic Capacitors 495-6140-ND
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
10000uF 16V 3.32A Capacitor
58-B41231A4109M000
10000uF 16V 3.32A Capacitor 58-B41231A4109M000
Cap Aluminum Lytic 10000uF 16V 20% (22 X 25mm) Snap-In 10mm 3.32A 2000h 85°C Bulk Product overview: B41231A4109M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 16V, 3.32A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 16V, 3.32A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A4109M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10000uF 16V 20% (22 X 25mm) Snap-In 10mm 3.32A 2000h 85°C Bulk Product overview: B41231A4109M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 16V, 3.32A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 16V, 3.32A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A4109M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrolytic Capacitor, Snap-In, B41231 Series, 10000 F, 20%, 16 V, 22 Mm Rohs Compliant Epcos - 87R0042 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B41231 Series, 10000 F, 20%, 16 V, 22 Mm Rohs Compliant Epcos
87R0042
Electrolytic Capacitor, Snap-In, B41231 Series, 10000 F, 20%, 16 V, 22 Mm Rohs Compliant Epcos 87R0042
Electrolytic Capacitor, Snap-in, B41231 Series, 10000 F, 20%, 16 V, 22 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B41231 Series, 10000 F, 20%, 16 V, 22 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41231A4109M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41231A4109M000
Capacitors - Aluminum Electrolytic Capacitors B41231A4109M000
CAP ALUM 10000UF 20% 16V SNAP

CAP ALUM 10000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41231A4109M000 495-6140-ND 58-B41231A4109M000 87R0042 B41231A4109M000
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 10000uF 16V 3.32A Capacitor Electrolytic Capacitor, Snap-In, B41231 Series, 10000 F, 20%, 16 V, 22 Mm Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C303U100CE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers