PVC insulation
CAP ALUM 18000UF 20% 10V SNAP Product overview: B41231A3189M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18000UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A3189M000 can be used for catalog matching and distributor lookup.
18000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
CAP ALUM 18000UF 20% 10V SNAP
Aluminum Electrolytic Capacitors - Snap In 10VDC 18000uF 20% PVC 6mm Terminals
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41231A3189M000 | 58-B41231A3189M000 | B41231A3189M000-ND | B41231A3189M000 | B41231A3189M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 18000UF 10V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 18000 microF | 18000 microF | 18000 microF | 18000 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |