PVC insulation
8200µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Cap Aluminum Lytic 8200uF 80V 20% (35 X 45mm) Snap-In 10mm 6.91A 2000h 85°C Bulk Product overview: B41231A0828M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200uF, 80V, 6.91A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200uF, 80V, 6.91A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A0828M000 can be used for catalog matching and distributor lookup.
Electrolytic Capacitor, Snap-in, B41231 Series, 8200 F, 20%, 80 V, 35 mm RoHS Compliant: Yes
CAP ALUM 8200UF 20% 80V SNAP
ELECTROLYTIC CAPACITOR, SNAP-IN, B41231 SERIES, 8200 F, 20%, 80 VOLT, 35 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41231A0828M000 | 495-77618-ND | 58-B41231A0828M000 | 63W3561 | B41231A0828M000 | 65932629 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 8200uF 80V 6.91A Capacitor | Electrolytic Capacitor, Snap-In, B41231 Series, 8200 F, 20%, 80 V, 35 Mm Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 8200 microF | 8200 microF | 8200 microF | 8.20E9 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized |