PVC insulation
CAP ALUM 5600UF 20% 80V SNAP Product overview: B41231A0568M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600UF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A0568M000 can be used for catalog matching and distributor lookup.
5600µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
ELECTROLYTIC CAPACITOR, SNAP-IN, B41231 SERIES, 5600 F, 20%, 80 VOLT, 30 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 5600UF 20% 80V SNAP
CAP ALUM 5600UF 20% 80V SNAP
Electrolytic Capacitor, Snap-in, B41231 Series, 5600 F, 20%, 80 V, 30 mm RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41231A0568M000 | 58-B41231A0568M000 | 495-77617-ND | 117912391 | B41231A0568M000 | B41231A0568M000 | 63W3560 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 5600UF 80V Capacitor | Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, B41231 Series, 5600 F, 20%, 80 V, 30 Mm Rohs Compliant Epcos |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF | 5.60E9 microF | 5600 microF | 5600 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |