EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231A0188M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231A0188M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231A0188M000
Aluminum Electrolytic Capacitors: Snap-in B41231A0188M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-76904-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-76904-ND
Aluminum Electrolytic Capacitors 495-76904-ND
1800µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

1800µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Cap, 1800Uf, 80V, Alu Elec, Snap-In Rohs Compliant Epcos - 83AH9745 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Uf, 80V, Alu Elec, Snap-In Rohs Compliant Epcos
83AH9745
Cap, 1800Uf, 80V, Alu Elec, Snap-In Rohs Compliant Epcos 83AH9745
CAP, 1800UF, 80V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 1800UF, 80V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number B41231A0188M000 495-76904-ND 83AH9745
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors Cap, 1800Uf, 80V, Alu Elec, Snap-In Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1800 microF 1800 microF
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101122U075AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers