EPCOS AG 180UF 10V Capacitor B41042A3187M

Description
CAP ALUM 180UF 20% 10V RADIAL Product overview: B41042A3187M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41042A3187M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 180UF 20% 10V RADIAL Product overview: B41042A3187M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41042A3187M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180UF 10V Capacitor - 58-B41042A3187M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UF 10V Capacitor
58-B41042A3187M
180UF 10V Capacitor 58-B41042A3187M
CAP ALUM 180UF 20% 10V RADIAL Product overview: B41042A3187M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41042A3187M can be used for catalog matching and distributor lookup.

CAP ALUM 180UF 20% 10V RADIAL Product overview: B41042A3187M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41042A3187M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - B41042A3187M - 1011125-B41042A3187M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B41042A3187M
1011125-B41042A3187M
Aluminum Capacitors - B41042A3187M 1011125-B41042A3187M
Manufacturer: EPCOS (TDK) Win Source Part Number: 1011125-B41042A3187M Packaging: Bulk Voltage Rating: 10V Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Mounting: Through Hole Capacitance: 180μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) Impedance: 680 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 203.7mA @ 120Hz Ripple Current - High Frequency: 291mA @ 100kHz Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1011125-B41042A3187M
Packaging: Bulk
Voltage Rating: 10V
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Mounting: Through Hole
Capacitance: 180μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
Impedance: 680 mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 203.7mA @ 120Hz
Ripple Current - High Frequency: 291mA @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 58-B41042A3187M 1011125-B41042A3187M
Product Name 180UF 10V Capacitor Aluminum Capacitors - B41042A3187M
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101122U075AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers