Win Source Part Number: 1339473-B40940A8127M
Category: Capacitors - Aluminum - Polymer Capacitors
Series: B40940
Type: Hybrid
Package: Tape & Reel
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive
Height - Seated (Max): 0.504" (12.80mm)
Standard Package: 400
Capacitance: 120 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 22mOhm
Lifetime @ Temp.: 4000 Hrs @ 145°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 145°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: EPCOS - TDK Electronics
Ripple Current @ High Frequency: 3.4 A @ 100 kHz
120µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 4000 Hrs @ 145°C
120µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 4000 Hrs @ 145°C
120µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 4000 Hrs @ 145°C
CAP ALUM HYB 120UF 20% 63V SMD Product overview: B40940A8127M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120UF, 63V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-B40940A8127M000 can be used for catalog matching and distributor lookup.
CAP ALUM HYB 120UF 20% 63V SMD
CAP ALUM POL HY 120UF 20% 63V SM
CAP, 120UF, 63V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1339473-B40940A8127M000 | 495-B40940A8127M000DKR-ND | 495-B40940A8127M000TR-ND | 69-B40940A8127M000 | B40940A8127M000 | B40940A8127M000 | 28AK7787 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | SMD 120UF 63V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 120Uf, 63V, Alu Elec, Hybrid, Smd Rohs Compliant Epcos |
| Operating Temperature | -40 to 145 C (-40 to 293 F) | -40 to 145 C (-40 to 293 F) | -40 to 145 C (-40 to 293 F) | -40 to 145 C (-40 to 293 F) | -40 to 145 C (-40 to 293 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 63 volts | 63 volts | 63 volts |