CAP ALUM POLY HYB 560UF 25V SMD
CAP ALUM POLY HYB 560UF 25V SMD
CAP ALUM POLY HYB 560UF 25V SMD
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 495-B40910A5567M000TR-ND | 495-B40910A5567M000DKR-ND |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 560 microF | 560 microF |