Win Source Part Number: 1341077-B40900B7277M
Category: Capacitors - Aluminum - Polymer Capacitors
Series: B40900
Type: Hybrid
Package: Tape & Reel
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 20mOhm
Lifetime @ Temp.: 4000 Hrs @ 125°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: EPCOS - TDK Electronics
Ripple Current @ High Frequency: 2.8 A @ 100 kHz
Hybrid polymer aluminum electrolytic capacitors, very high ripple current Automotive AEC-Q200 Product overview: B40900B7277M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-B40900B7277M000 can be used for catalog matching and distributor lookup.
270µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C
270µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C
270µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C
CAP, 270UF, 35V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES
Aluminum Organic Polymer Capacitors 270uF 20% 35V 20mOhms 2.8A
CAP ALUM HYB 270UF 20% 35V SMD
CAP ALUM HYB 270UF 20% 35V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1341077-B40900B7277M000 | 69-B40900B7277M000 | 495-B40900B7277M000TR-ND | 495-B40900B7277M000DKR-ND | 64AH2696 | B40900B7277M000 | B40900B7277M000 | B40900B7277M000 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Automotive Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Epcos | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 35 volts | 35 volts | 35 volts |