Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973139-B39941B9461P8
Termination: SMD/SMT
Voltage Rating: 5 V
Impedance: 100 Ω
Frequency: 942.5 MHz
Bandwidth: 35 MHz
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Insertion Loss (dB): 2.8 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 973139-B39941B9461P810 |
| Product Name | OEM Parts - OEM Parts (A - B) - B39941B9461P810 |