Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1108398-B39941B8514P
Categories: Custom Parts
Alternative Parts (Cross-Reference): B39941-B8514-P810;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1108398-B39941B8514P810 |
| Product Name | Custom Parts - Custom Parts (B - D) - B39941B8514P810 |