EPCOS AG SAW Filters - B39941-B9301-G110 B39941-B9301-G110

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 752143-B39941-B9301- G110 Manufacturer Homepage: www.epcos.com Reference case: SMD. Reference Date Code: 11+ Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 752143-B39941-B9301- G110 Manufacturer Homepage: www.epcos.com Reference case: SMD. Reference Date Code: 11+ Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39941-B9301-G110
752143-B39941-B9301-G110
SAW Filters - B39941-B9301-G110 752143-B39941-B9301-G110
Manufacturer: EPCOS (TDK) Win Source Part Number: 752143-B39941-B9301- G110 Manufacturer Homepage: www.epcos.com Reference case: SMD. Reference Date Code: 11+ Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 752143-B39941-B9301-G110
Manufacturer Homepage: www.epcos.com
Reference case: SMD.
Reference Date Code: 11+
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now
Dual 5 MHz EMI RFI Filter - 836-B39941-B9301-G110 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5 MHz EMI RFI Filter
836-B39941-B9301-G110
Dual 5 MHz EMI RFI Filter 836-B39941-B9301-G110
SAW Components Low-Loss Dual Band Filter for Mobile Communication 881,5 / 942,5 MHz Product overview: B39941-B9301-G110 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, Dual, 5 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39941-B9301-G11 0 can be used for catalog matching and distributor lookup.

SAW Components Low-Loss Dual Band Filter for Mobile Communication 881,5 / 942,5 MHz Product overview: B39941-B9301-G110 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, Dual, 5 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39941-B9301-G110 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 752143-B39941-B9301-G110 836-B39941-B9301-G110
Product Name SAW Filters - B39941-B9301-G110 Dual 5 MHz EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

50Ohm EMI RFI Filter - 844-885136 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - MAX296CWE - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details