EPCOS AG 5 MHz EMI RFI Filter B39941-B4124-U410

Description
SAW Components Low-Loss Filter for Mobile Communication 942,5 MHz Product overview: B39941-B4124-U410 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 5 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39941-B4124-U41 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SAW Components Low-Loss Filter for Mobile Communication 942,5 MHz Product overview: B39941-B4124-U410 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 5 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39941-B4124-U41 0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 MHz EMI RFI Filter - 836-B39941-B4124-U410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 MHz EMI RFI Filter
836-B39941-B4124-U410
5 MHz EMI RFI Filter 836-B39941-B4124-U410
SAW Components Low-Loss Filter for Mobile Communication 942,5 MHz Product overview: B39941-B4124-U410 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 5 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39941-B4124-U41 0 can be used for catalog matching and distributor lookup.

SAW Components Low-Loss Filter for Mobile Communication 942,5 MHz Product overview: B39941-B4124-U410 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 5 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39941-B4124-U410 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39941-B4124-U410
1150732-B39941-B4124-U410
SAW Filters - B39941-B4124-U410 1150732-B39941-B4124-U410
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150732-B39941-B4124 -U410 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150732-B39941-B4124-U410
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39941-B4124-U410 1150732-B39941-B4124-U410
Product Name 5 MHz EMI RFI Filter SAW Filters - B39941-B4124-U410
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX267BCWG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 57 kHz
View Details
EMI RFI Filter - 844-QM23013TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type Reel
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 21S7A - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 21400 kHz
View Details