EPCOS AG Saw Filter, Rf, 915Mhz; Center Frequency Epcos B39921B3588U410

Description
SAW FILTER, RF, 915MHZ; Center Frequency:915MHz; Pass Band Frequency:902MHz a 928MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
SAW FILTER, RF, 915MHZ; Center Frequency:915MHz; Pass Band Frequency:902MHz a 928MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Saw Filter, Rf, 915Mhz; Center Frequency Epcos - 01H9318 - Newark, An Avnet Company
Chicago, IL, United States
Saw Filter, Rf, 915Mhz; Center Frequency Epcos
01H9318
Saw Filter, Rf, 915Mhz; Center Frequency Epcos 01H9318
SAW FILTER, RF, 915MHZ; Center Frequency:915MHz; Pass Band Frequency:902MHz a 928MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

SAW FILTER, RF, 915MHZ; Center Frequency:915MHz; Pass Band Frequency:902MHz a 928MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 01H9318
Product Name Saw Filter, Rf, 915Mhz; Center Frequency Epcos
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - CS5378-ISZR - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SAW Filters - 2312-QPQ1065TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details