EPCOS AG EMI / RFI Components - B39901-B8766-P810 B39901-B8766-P810

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963755-B39901-B8766- P810 Packaging: Tape & Reel Number of Pins: 5 Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Load Impedance: 50 Ω
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963755-B39901-B8766- P810 Packaging: Tape & Reel Number of Pins: 5 Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Load Impedance: 50 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B39901-B8766-P810 - 963755-B39901-B8766-P810 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B39901-B8766-P810
963755-B39901-B8766-P810
EMI / RFI Components - B39901-B8766-P810 963755-B39901-B8766-P810
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963755-B39901-B8766- P810 Packaging: Tape & Reel Number of Pins: 5 Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Load Impedance: 50 Ω

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963755-B39901-B8766-P810
Packaging: Tape & Reel
Number of Pins: 5
Categories: EMI / RFI Components
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Load Impedance: 50 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 963755-B39901-B8766-P810
Product Name EMI / RFI Components - B39901-B8766-P810
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details