Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970940-B39881B9456P8
Termination: SMD/SMT
Voltage Rating: 5 V
Length: 1.4 mm
Contact Plating: Gold
Impedance: 100 Ω
Frequency: 881.5 MHz
Height: 400 µm
Bandwidth: 25 MHz
Resistance: 100 Ω
Number of Pins: 5
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Insertion Loss (dB): 2 dB
Load Impedance: 100 Ω
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 970940-B39881B9456P810 |
| Product Name | OEM Parts - OEM Parts (A - B) - B39881B9456P810 |