EPCOS AG SMD 881.5MHz 200Ohm EMI RFI Filter B39881B7704K710

Description
SAW Filter Low Loss 881.5MHz 2.6dB 200Ohm SMD 5 Pin QCS5H Product overview: B39881B7704K710 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 881.5MHz, 200Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 881.5MHz, 200Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39881B7704K710 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SAW Filter Low Loss 881.5MHz 2.6dB 200Ohm SMD 5 Pin QCS5H Product overview: B39881B7704K710 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 881.5MHz, 200Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 881.5MHz, 200Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39881B7704K710 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 881.5MHz 200Ohm EMI RFI Filter - 836-B39881B7704K710 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 881.5MHz 200Ohm EMI RFI Filter
836-B39881B7704K710
SMD 881.5MHz 200Ohm EMI RFI Filter 836-B39881B7704K710
SAW Filter Low Loss 881.5MHz 2.6dB 200Ohm SMD 5 Pin QCS5H Product overview: B39881B7704K710 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 881.5MHz, 200Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 881.5MHz, 200Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39881B7704K710 can be used for catalog matching and distributor lookup.

SAW Filter Low Loss 881.5MHz 2.6dB 200Ohm SMD 5 Pin QCS5H Product overview: B39881B7704K710 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 881.5MHz, 200Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 881.5MHz, 200Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39881B7704K710 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 836-B39881B7704K710
Product Name SMD 881.5MHz 200Ohm EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX280CWE - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Butterworth, Low Pass Switched Capacitor
Fc 20 kHz
View Details
Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Dual 20GHz EMI RFI Filter - 844-TGL2208-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
 - AFS916.5S3 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 916500 kHz
View Details
2 suppliers